Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4597DBVR MAX4597DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1213826-MAX4597DBVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 2.4 V ~ 5.5 V Switch Circuit: SPST - NC -3db Bandwidth: 300MHz Charge Injection: 2pC Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Family Name: MAX4597 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 40ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): ADG702LBRM; ADG751BRT; ADG751ART-REEL; Introduction Date: September 01, 2003 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1213826-MAX4597DBVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 2.4 V ~ 5.5 V Switch Circuit: SPST - NC -3db Bandwidth: 300MHz Charge Injection: 2pC Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Family Name: MAX4597 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 40ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): ADG702LBRM; ADG751BRT; ADG751ART-REEL; Introduction Date: September 01, 2003 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4597DBVR - 1213826-MAX4597DBVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4597DBVR
1213826-MAX4597DBVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4597DBVR 1213826-MAX4597DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1213826-MAX4597DBVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 2.4 V ~ 5.5 V Switch Circuit: SPST - NC -3db Bandwidth: 300MHz Charge Injection: 2pC Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Family Name: MAX4597 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 40ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): ADG702LBRM; ADG751BRT; ADG751ART-REEL; Introduction Date: September 01, 2003 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1213826-MAX4597DBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Number of Circuits: 1
Operating Supply Voltage: 2.4 V ~ 5.5 V
Switch Circuit: SPST - NC
-3db Bandwidth: 300MHz
Charge Injection: 2pC
Channel Capacitance (CS(off), CD(off)): 8pF, 8pF
Family Name: MAX4597
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
On-State Resistance (Maximum): 10 Ohm
Switch Time (Ton, Toff) (Maximum): 35ns, 40ns
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): ADG702LBRM; ADG751BRT; ADG751ART-REEL;
Introduction Date: September 01, 2003
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4597DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MAX4597DBVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MAX4597DBVR
IC SWITCH SPST-NCX1 10OHM SOT23

IC SWITCH SPST-NCX1 10OHM SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1213826-MAX4597DBVR MAX4597DBVR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4597DBVR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.4 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2438-B-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Modems - ICs and Modules - 11246-12 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details