Texas Instruments PCA9548A 8-Channel I2C Switch With Reset PCA9548ADBG4

Description
8-Channel I2C Switch With Reset 24-SSOP -40 to 85
Request a Quote Datasheet
Description
8-Channel I2C Switch With Reset 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCA9548A 8-Channel I2C Switch With Reset - PCA9548ADBG4 - Texas Instruments
Dallas, TX, United States
PCA9548A 8-Channel I2C Switch With Reset
PCA9548ADBG4
PCA9548A 8-Channel I2C Switch With Reset PCA9548ADBG4
8-Channel I2C Switch With Reset 24-SSOP -40 to 85

8-Channel I2C Switch With Reset 24-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - PCA9548ADBG4 - 1086814-PCA9548ADBG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9548ADBG4
1086814-PCA9548ADBG4
Interface - Interface - Specialized - PCA9548ADBG4 1086814-PCA9548ADBG4
Manufacturer: Texas Instruments Win Source Part Number: 1086814-PCA9548ADBG4 Packaging: Tube/Rail Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 24-SSOP Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1086814-PCA9548ADBG4
Packaging: Tube/Rail
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 24-SSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - PCA9548ADBG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCA9548ADBG4
Specialized PCA9548ADBG4
Translating Switch Interface 24-SSOP

Translating Switch Interface 24-SSOP

Buy Now
Interface - Specialized - PCA9548ADBG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PCA9548ADBG4
Interface - Specialized PCA9548ADBG4
IC INTERFACE SPECIALIZED 24SSOP

IC INTERFACE SPECIALIZED 24SSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCA9548ADBG4
Integrated Circuits (ICs) - Interface - Specialized PCA9548ADBG4
IC INTERFACE SPECIALIZED 24SSOP

IC INTERFACE SPECIALIZED 24SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9548ADBG4 1086814-PCA9548ADBG4 PCA9548ADBG4 PCA9548ADBG4 PCA9548ADBG4
Product Name PCA9548A 8-Channel I2C Switch With Reset Interface - Interface - Specialized - PCA9548ADBG4 Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Technology I2C I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type PCA9548A 8-Channel I2C Switch With Reset Sensor Interface Sensor Interface
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT04-SP Hex Inverters - 5962-8973401VCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SOT-23-6
View Details
2 suppliers