Texas Instruments P82B715 I2C Bus Extender P82B715P

Description
I2C Bus Extender 8-PDIP -40 to 85
Request a Quote Datasheet
Description
I2C Bus Extender 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P82B715 I2C Bus Extender - P82B715P - Texas Instruments
Dallas, TX, United States
P82B715 I2C Bus Extender
P82B715P
P82B715 I2C Bus Extender P82B715P
I2C Bus Extender 8-PDIP -40 to 85

I2C Bus Extender 8-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V 9V Interface Transceiver IC
756-P82B715P
5V 9V Interface Transceiver IC 756-P82B715P
I2C Buffer 5V/9V 8-Pin PDIP Tube Product overview: P82B715P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 9V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 9V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B715P can be used for catalog matching and distributor lookup.

I2C Buffer 5V/9V 8-Pin PDIP Tube Product overview: P82B715P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 9V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 9V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B715P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Buffers - 8122650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
8122650
Buffers 8122650
TI,P82B715P,IC,Bus Extender

TI,P82B715P,IC,Bus Extender

Supplier's Site
Buffers - 9212858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
9212858
Buffers 9212858
TI,P82B715P,IC,Bus Extender

TI,P82B715P,IC,Bus Extender

Supplier's Site
Buffers - 8122650P - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
8122650P
Buffers 8122650P
TI,P82B715P,IC,Bus Extender

TI,P82B715P,IC,Bus Extender

Supplier's Site
Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B715P - 1234832-P82B715P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B715P
1234832-P82B715P
Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B715P 1234832-P82B715P
Manufacturer: Texas Instruments Win Source Part Number: 1234832-P82B715P Packaging: Tube Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Applications: I2C Operating Supply Voltage: 4.5 V ~ 12 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Capacitance - Input: 3000pF Family Name: P82B715 Categories: Integrated Circuits (ICs) Operating Supply Current: 22mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): P82B715PN,112; P82B715PN; P82B96PN; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Power Management, Lighting

Manufacturer: Texas Instruments
Win Source Part Number: 1234832-P82B715P
Packaging: Tube
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Applications: I2C
Operating Supply Voltage: 4.5 V ~ 12 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Capacitance - Input: 3000pF
Family Name: P82B715
Categories: Integrated Circuits (ICs)
Operating Supply Current: 22mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): P82B715PN,112; P82B715PN; P82B96PN;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Power Management, Lighting

Buy Now Datasheet
I2C Bus Extender, 8-Dip; Ic Interface Type Texas Instruments - 84M9797 - Newark, An Avnet Company
Chicago, IL, United States
I2C Bus Extender, 8-Dip; Ic Interface Type Texas Instruments
84M9797
I2C Bus Extender, 8-Dip; Ic Interface Type Texas Instruments 84M9797
I2C BUS EXTENDER, 8-DIP; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:3V; Supply Voltage Max:12V; Interface Case Style:-; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

I2C BUS EXTENDER, 8-DIP; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:3V; Supply Voltage Max:12V; Interface Case Style:-; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site
I2C Bus Extender, 12V, Dip-8; Ic Interface Type Texas Instruments - 26AJ8311 - Newark, An Avnet Company
Chicago, IL, United States
I2C Bus Extender, 12V, Dip-8; Ic Interface Type Texas Instruments
26AJ8311
I2C Bus Extender, 12V, Dip-8; Ic Interface Type Texas Instruments 26AJ8311
I2C BUS EXTENDER, 12V, DIP-8; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:3V; Supply Voltage Max:12V; Interface Case Style:-; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

I2C BUS EXTENDER, 12V, DIP-8; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:3V; Supply Voltage Max:12V; Interface Case Style:-; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Signal Buffers, Repeaters, Splitters - P82B715P - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
P82B715P
Signal Buffers, Repeaters, Splitters P82B715P
IC REDRIVER I2C 1CH 8DIP

IC REDRIVER I2C 1CH 8DIP

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - P82B715P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
P82B715P
Signal Buffers, Repeaters, Splitters P82B715P
Buffer, ReDriver 1 Channel 8-PDIP

Buffer, ReDriver 1 Channel 8-PDIP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
P82B715P
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters P82B715P
IC REDRIVER I2C 1CH 8DIP

IC REDRIVER I2C 1CH 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number P82B715P 756-P82B715P 8122650 8122650P 1234832-P82B715P 84M9797 P82B715P P82B715P P82B715P
Product Name P82B715 I2C Bus Extender 5V 9V Interface Transceiver IC Buffers Buffers Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B715P I2C Bus Extender, 8-Dip; Ic Interface Type Texas Instruments Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology I2C I2C
Device Type P82B715 I2C Bus Extender Transceiver Buffer; Buffer Buffer; Buffer Buffer Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3V; Other; 12 Other; 12 v Other; 4.5 V ~ 12 V Other; 3V Other; 4.5V ~ 12V 1.2V; Other; 4.5V ~ 12V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052NSR - 130498-CD74HC4052NSR - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SO
View Details
2 suppliers
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220302MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details