PCI-to-PCI Bridge 208-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026512-PCI2050BIPDV
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 208-LQFP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
PCI-PCI BRIDGE, 32BIT, 66MHZ, LQFP-208; PCI Bus Type:PCI to PCI Bridge; PCI Express Base Spec:PCI 1.0, PCI 1.1, PCI 2.2; Digital IC Case:LQFP; No. of Pins:208Pins; Supply Voltage Min:3V; Supply Voltage Max:5.25V; Operating RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 208LQFP
PCI-to-PCI Bridge Interface 208-QFP (28x28)
IC INTERFACE SPECIALIZED 208LQFP
PCI Interface IC PCI-TO-PCI BRIDGE
IC INTERFACE SPECIALIZED 208LQFP
| Texas Instruments | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI2050BIPDV | 026512-PCI2050BIPDV | 29AH7038 | PCI2050BIPDV | PCI2050BIPDV | PCI2050BIPDV | PCI2050BIPDV | PCI2050BIPDV |
| Product Name | PCI2050B PCI-to-PCI Bridge | Interface - Interface - Specialized - PCI2050BIPDV | Pci-Pci Bridge, 32Bit, 66Mhz, Lqfp-208; Pci Bus Type Texas Instruments | Interface - Specialized | Specialized | Specialized | PCI Interface IC | Integrated Circuits (ICs) - Interface - Specialized |
| Technology | PCI | PCI | PCI; PCI | PCI; PCI | PCI | |||
| Device Type | PCI Bridge | PCI Bridge | PCI Bridge | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |