Texas Instruments MAX3227E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3227EIDB

Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85
Request a Quote Datasheet
Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3227E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver - MAX3227EIDB - Texas Instruments
Dallas, TX, United States
MAX3227E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver
MAX3227EIDB
MAX3227E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3227EIDB
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85

Buy Now Datasheet
5.5V SSOP Interface Transceiver IC - 710-MAX3227EIDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V SSOP Interface Transceiver IC
710-MAX3227EIDB
5.5V SSOP Interface Transceiver IC 710-MAX3227EIDB
RS-232 Transceiver, 3-5.5V, 1Mbps, 16-SSOP Product overview: MAX3227EIDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3227EIDB can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 3-5.5V, 1Mbps, 16-SSOP Product overview: MAX3227EIDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3227EIDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MAX3227EIDB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO16

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1353377-MAX3227EIDB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1353377-MAX3227EIDB
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1353377-MAX3227EIDB
Win Source Part Number: 1353377-MAX3227EIDB Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Last Time Buy Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Base Product Number: MAX3227 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Data Rate: 1Mbps Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500 mV

Win Source Part Number: 1353377-MAX3227EIDB
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Last Time Buy
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Base Product Number: MAX3227
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Data Rate: 1Mbps
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500 mV

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3227EIDB
RS-232 Interface IC MAX3227EIDB
RS-232 Interface IC 3-5.5V Single-Ch Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V Single-Ch Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3227EIDB 710-MAX3227EIDB MAX3227EIDB 1353377-MAX3227EIDB MAX3227EIDB
Product Name MAX3227E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 5.5V SSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F574LMQB - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type LCC20
View Details
Quad Interface Transceiver IC - 710-AM26C32CNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
DS26LS32C Quad Differential Line Receivers - DS26LS32CM/NOPB - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
3 suppliers