Texas Instruments High-Performance Analog Interface - Interface - Specialized - PCA9546APWRG4 PCA9546APWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 061217-PCA9546APWRG4 Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 061217-PCA9546APWRG4 Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCA9546APWRG4 - 061217-PCA9546APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9546APWRG4
061217-PCA9546APWRG4
Interface - Interface - Specialized - PCA9546APWRG4 061217-PCA9546APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 061217-PCA9546APWRG4 Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061217-PCA9546APWRG4
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - PCA9546APWRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PCA9546APWRG4
Interface - Specialized PCA9546APWRG4
IC INTERFACE SPECIALIZED 16TSSOP

IC INTERFACE SPECIALIZED 16TSSOP

Supplier's Site Datasheet
Specialized - PCA9546APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCA9546APWRG4
Specialized PCA9546APWRG4
Translating Switch Interface 16-TSSOP

Translating Switch Interface 16-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCA9546APWRG4
Integrated Circuits (ICs) - Interface - Specialized PCA9546APWRG4
IC INTERFACE SPECIALIZED 16TSSOP

IC INTERFACE SPECIALIZED 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 061217-PCA9546APWRG4 PCA9546APWRG4 PCA9546APWRG4 PCA9546APWRG4
Product Name Interface - Interface - Specialized - PCA9546APWRG4 Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 2.3 V ~ 5.5 V Other; 2.3V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3220-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers