Universal Monolithic Dual Switched Capacitor Filter 20-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 023183-MF10CCN/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 200kHz
Number of Filters: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 20-PDIP
Supply Voltage - Operating: ±9 V to 14 V
Alternative Parts (Cross-Reference): MAX262ACWG+T; MF10ACN; MF10CCN/NOPB; LMF100CIWM;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Active Filter, Switched Capacitor, Dual Supply 5V, 1.5MHz, 4 Ch, PDIP Product overview: MF10CCN/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 1.5MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, 1.5MHz, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-MF10CCN/NOPB can be used for catalog matching and distributor lookup.
IC FILTER 200KHZ SWITCHED 20DIP
IC FILTER 200KHZ SWITCHED 20DIP
Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-PDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MF10CCN/NOPB | 023183-MF10CCN/NOPB | 735-MF10CCN/NOPB | MF10CCN/NOPB | MF10CCN/NOPB | MF10CCN/NOPB |
| Product Name | MF10-N Universal Monolithic Dual Switched Capacitor Filter | Interface - Interface - Filters - Active - MF10CCN/NOPB | Dual 5V 1.5MHz Interface Transceiver IC | Filters - Active | Integrated Circuits (ICs) - Interface - Filters - Active | Filters - Active |
| Features | RoHS | RoHS | RoHS |