Texas Instruments PCI6612 Integrated single-socket UltraMedia PC Card controller, Smart Card controller PCI6612ZHK

Description
Integrated single-socket UltraMedia PC Card controller, Smart Card controller 216-BGA MICROSTAR
Request a Quote Datasheet
Description
Integrated single-socket UltraMedia PC Card controller, Smart Card controller 216-BGA MICROSTAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PCI6612 Integrated single-socket UltraMedia PC Card controller, Smart Card controller
PCI6612ZHK
PCI6612 Integrated single-socket UltraMedia PC Card controller, Smart Card controller PCI6612ZHK
Integrated single-socket UltraMedia PC Card controller, Smart Card controller 216-BGA MICROSTAR

Integrated single-socket UltraMedia PC Card controller, Smart Card controller 216-BGA MICROSTAR

Buy Now Datasheet
Controllers - 296-32683-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-32683-ND
Controllers 296-32683-ND
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

Buy Now Datasheet
Interface - Interface - Controllers - PCI6612ZHK - 061279-PCI6612ZHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI6612ZHK
061279-PCI6612ZHK
Interface - Interface - Controllers - PCI6612ZHK 061279-PCI6612ZHK
Manufacturer: Texas Instruments Win Source Part Number: 061279-PCI6612ZHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, Firewire, i.Link Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 216-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061279-PCI6612ZHK
Packaging: Tray
Protocol: PCI CardBus
Standards: IEEE 1394-1995, 1394a-2000, Firewire, i.Link
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 216-BGA Microstar (16x16)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI6612ZHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI6612ZHK
Integrated Circuits (ICs) - Interface - Controllers PCI6612ZHK
IC CARDBUS CONTROLLER 216BGA

IC CARDBUS CONTROLLER 216BGA

Supplier's Site
Controllers - PCI6612ZHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI6612ZHK
Controllers PCI6612ZHK
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI6612ZHK 296-32683-ND 061279-PCI6612ZHK PCI6612ZHK PCI6612ZHK
Product Name PCI6612 Integrated single-socket UltraMedia PC Card controller, Smart Card controller Controllers Interface - Interface - Controllers - PCI6612ZHK Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type PCI6612 Integrated single-socket UltraMedia PC Card controller, Smart Card controller Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS
Technology PCI PCI; IEEE 1394; Serial-1 Wire; PCI CardBus PCI; PCI
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220302MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4052F - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details