Dual Bidirectional I2C Bus and SMBus Repeater 8-SOIC -40 to 85
I2C Repeater 2.5V/3.3V 400kHz 8-Pin SOIC Product overview: PCA9515ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 400kHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, 400kHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9515ADR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026448-PCA9515ADR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 7pF
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 2.3 V to 3.6 V
Operating Supply Current: 500μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REDRIVER I2C 2CH 400KHZ 8SOIC
Buffer, ReDriver 2 Channel 400kHz 8-SOIC
IC REDRIVER I2C 1CH 400KHZ 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9515ADR | 756-PCA9515ADR | 026448-PCA9515ADR | PCA9515ADR | PCA9515ADR | PCA9515ADR |
| Product Name | PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater | 2.5V 3.3V 400kHz SOIC Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9515ADR | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Technology | I2C | |||||
| Device Type | PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater | Transceiver | Buffer | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver |
| Features | RoHS | RoHS | RoHS |