Texas Instruments High-Performance Analog Interface - Interface - Controllers - PCI1410GGU PCI1410GGU

Description
Manufacturer: Texas Instruments Win Source Part Number: 061256-PCI1410GGU Packaging: Tube/Rail Protocol: PCI CardBus Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 144-BGA MICROSTAR (12x12) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 061256-PCI1410GGU Packaging: Tube/Rail Protocol: PCI CardBus Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 144-BGA MICROSTAR (12x12) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PCI1410GGU - 061256-PCI1410GGU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI1410GGU
061256-PCI1410GGU
Interface - Interface - Controllers - PCI1410GGU 061256-PCI1410GGU
Manufacturer: Texas Instruments Win Source Part Number: 061256-PCI1410GGU Packaging: Tube/Rail Protocol: PCI CardBus Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 144-BGA MICROSTAR (12x12) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061256-PCI1410GGU
Packaging: Tube/Rail
Protocol: PCI CardBus
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 144-BGA MICROSTAR (12x12)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - PCI1410GGU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI1410GGU
Controllers PCI1410GGU
PCI CardBus Controller PCI Interface 144-BGA MICROSTAR (12x12)

PCI CardBus Controller PCI Interface 144-BGA MICROSTAR (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI1410GGU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI1410GGU
Integrated Circuits (ICs) - Interface - Controllers PCI1410GGU
IC PC CARD CNTRLR 144-BGA

IC PC CARD CNTRLR 144-BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 061256-PCI1410GGU PCI1410GGU PCI1410GGU
Product Name Interface - Interface - Controllers - PCI1410GGU Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3.3V~ 5V 5V; Other; 3.3V, 5V 5V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32260-C-FM2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - AUIPS1025R - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type TO-252-3, DPak
View Details