Texas Instruments High-Performance Analog Interface - Interface - Specialized - PCI6515GHK PCI6515GHK

Description
Manufacturer: Texas Instruments Win Source Part Number: 930133-PCI6515GHK Features: - Interface 257-BGA MICROSTAR (16x16) Package: 257-LFBGA Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: PCI6515 Categories: Integrated Circuits (ICs) Case / Package: 257-BGA MICROSTAR (16x16) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -PCI6515GHK-NDR, 296-17285-NDR, 296-17285
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930133-PCI6515GHK Features: - Interface 257-BGA MICROSTAR (16x16) Package: 257-LFBGA Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: PCI6515 Categories: Integrated Circuits (ICs) Case / Package: 257-BGA MICROSTAR (16x16) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -PCI6515GHK-NDR, 296-17285-NDR, 296-17285
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCI6515GHK - 930133-PCI6515GHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCI6515GHK
930133-PCI6515GHK
Interface - Interface - Specialized - PCI6515GHK 930133-PCI6515GHK
Manufacturer: Texas Instruments Win Source Part Number: 930133-PCI6515GHK Features: - Interface 257-BGA MICROSTAR (16x16) Package: 257-LFBGA Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: PCI6515 Categories: Integrated Circuits (ICs) Case / Package: 257-BGA MICROSTAR (16x16) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -PCI6515GHK-NDR, 296-17285-NDR, 296-17285

Manufacturer: Texas Instruments
Win Source Part Number: 930133-PCI6515GHK
Features: - Interface 257-BGA MICROSTAR (16x16)
Package: 257-LFBGA
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PCI6515
Categories: Integrated Circuits (ICs)
Case / Package: 257-BGA MICROSTAR (16x16)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -PCI6515GHK-NDR, 296-17285-NDR, 296-17285

Buy Now Datasheet
Interface - Specialized - PCI6515GHK - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PCI6515GHK
Interface - Specialized PCI6515GHK
IC INTERFACE SPECIALIZED 257BGA

IC INTERFACE SPECIALIZED 257BGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCI6515GHK
Integrated Circuits (ICs) - Interface - Specialized PCI6515GHK
IC INTERFACE SPECIALIZED 257BGA

IC INTERFACE SPECIALIZED 257BGA

Supplier's Site
Specialized - PCI6515GHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCI6515GHK
Specialized PCI6515GHK
Interface 257-BGA MICROSTAR (16x16)

Interface 257-BGA MICROSTAR (16x16)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930133-PCI6515GHK PCI6515GHK PCI6515GHK PCI6515GHK
Product Name Interface - Interface - Specialized - PCI6515GHK Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2457-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-BCM56680B1KFSB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details