8-Channel I2C Switch With Reset 24-TVSOP -40 to 85
Interface Circuit, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 026478-PCA9548ADGVR
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 24-TVSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 24TVSOP
IC INTERFACE SPECIALIZED 24TVSOP
IC INTERFACE SPECIALIZED 24TVSOP
Translating Switch Interface 24-TVSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9548ADGVR | PCA9548ADGVR | 026478-PCA9548ADGVR | PCA9548ADGVR | PCA9548ADGVR | PCA9548ADGVR | PCA9548ADGVR |
| Product Name | PCA9548A 8-Channel I2C Switch With Reset | Interface - Interface - Specialized - PCA9548ADGVR | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | |
| Technology | I2C | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | PCA9548A 8-Channel I2C Switch With Reset | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS |