The P82B96PW is an 8-pin TSSOP-package I2C-compatible dual bidirectional bus buffer supporting operating supply voltages from 2V to 15V, enabling interface between I2C buses at different logic levels. It allows bus capacitance of up to 400pF on the main side and 4000pF on the transmission side, supports 400-kHz operation over at least 20 meters of wire, and maintains latch-up performance exceeding 100mA per JESD78, Class II. The device operates over a temperature range of -40°C to 85°C.
Dual Bidirectional Bus Buffer 8-TSSOP -40 to 85
I2C Buffer IC, 2-Ch, 5ns, 18V, TSSOP Product overview: P82B96PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18V, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96PW can be used for catalog matching and distributor lookup.
IC REDRIVER I2C 1CH 8TSSOP
Buffer, ReDriver 2 Channel 400kHz 8-TSSOP
IC REDRIVER I2C 1CH 8TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | P82B96PW | 756-P82B96PW | P82B96PW | P82B96PW | P82B96PW |
| Product Name | P82B96 Dual Bidirectional Bus Buffer | 18V TSSOP Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |