Texas Instruments High-Performance Analog Interface - Interface - Specialized - PCA9545APWT PCA9545APWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1086805-PCA9545APWT Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 20-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1086805-PCA9545APWT Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 20-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCA9545APWT is a low voltage, 4-channel I²C and SMBus switch designed for bidirectional translating applications. It features four active-low interrupt inputs and one active-low interrupt output, allowing for effective management of multiple I²C devices with identical addresses. The device supports voltage-level translation between 1.8V, 2.5V, 3.3V, and 5V buses, making it suitable for diverse applications in telecommunications, factory automation, and systems with I²C slave address conflicts. The PCA9545APWT operates within a power supply voltage range of 2.3V to 5.5V and can handle clock frequencies up to 400 kHz. It includes a reset function to recover from low-state conditions and supports hot insertion, which is beneficial for dynamic system configurations. The device is packaged in a 20-pin TSSOP format and is rated for operation in temperatures from -40°C to 85°C. Its low standby current and robust ESD protection enhance its reliability in various applications.

Datasheet Summary
Powered by GS/AI

The PCA9545APWT is a low voltage, 4-channel I²C and SMBus switch designed for bidirectional translating applications. It features four active-low interrupt inputs and one active-low interrupt output, allowing for effective management of multiple I²C devices with identical addresses. The device supports voltage-level translation between 1.8V, 2.5V, 3.3V, and 5V buses, making it suitable for diverse applications in telecommunications, factory automation, and systems with I²C slave address conflicts. The PCA9545APWT operates within a power supply voltage range of 2.3V to 5.5V and can handle clock frequencies up to 400 kHz. It includes a reset function to recover from low-state conditions and supports hot insertion, which is beneficial for dynamic system configurations. The device is packaged in a 20-pin TSSOP format and is rated for operation in temperatures from -40°C to 85°C. Its low standby current and robust ESD protection enhance its reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCA9545APWT - 1086805-PCA9545APWT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9545APWT
1086805-PCA9545APWT
Interface - Interface - Specialized - PCA9545APWT 1086805-PCA9545APWT
Manufacturer: Texas Instruments Win Source Part Number: 1086805-PCA9545APWT Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 20-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1086805-PCA9545APWT
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCA9545APWT
Integrated Circuits (ICs) - Interface - Specialized PCA9545APWT
IC INTERFACE SPECIALIZED 20TSSOP

IC INTERFACE SPECIALIZED 20TSSOP

Supplier's Site
Specialized - PCA9545APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCA9545APWT
Specialized PCA9545APWT
Translating Switch Interface 20-TSSOP

Translating Switch Interface 20-TSSOP

Buy Now Datasheet
Interface - Specialized - PCA9545APWT - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PCA9545APWT
Interface - Specialized PCA9545APWT
IC INTERFACE SPECIALIZED 20TSSOP

IC INTERFACE SPECIALIZED 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1086805-PCA9545APWT PCA9545APWT PCA9545APWT PCA9545APWT
Product Name Interface - Interface - Specialized - PCA9545APWT Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 2.3 V ~ 5.5 V Other Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - AD9804AJSTZRL - 910090-AD9804AJSTZRL - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type QFP; 48-LQFP (7x7)
View Details
2 suppliers
Line Interface ICs - 1907135 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers