Micro - Mini USB Interface with Integrated 28V Linear Charger 25-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 779931-LP8727TME/NOP
Packaging: Reel package
Package: 25-WFBGA, DSBGA
Applications: MP3 Players, Portable Media Players
Mounting: SMD
Interface: Micro-USB
Family Name: LP8727
Categories: Integrated Circuits (ICs)
Manufacturer Package: 25-DSBGA (2x2)
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC INTFACE SPECIALIZED 25DSBGA
MP3 Players, Portable Media Players Interface 25-BGA (2.01x2.01)
MP3 Players, Portable Media Players Interface 25-DSBGA
LP8727 MICRO - MINI USB INTERFAC
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LP8727TME/NOPB | 779931-LP8727TME/NOPB | LP8727TME/NOPB | LP8727TME/NOPB | LP8727TME/NOPB | LP8727TME/NOPB |
| Product Name | LP8727 Micro - Mini USB Interface with Integrated 28V Linear Charger | Interface - Interface - Specialized - LP8727TME/NOPB | Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Technology | USB | USB; Micro-USB | USB; Micro-USB | USB; Micro-USB |