Win Source Part Number: 1370849-MUX507IPW
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Base Product Number: MUX507
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 2
On-State Resistance (Max): 200Ohm
Channel-to-Channel Matching (ΔRon): 6Ohm
Voltage - Supply, Single (V+): 10V ~ 36V
Voltage - Supply, Dual (V±): ±5V ~ 18V
Switch Time (Ton, Toff) (Max): 136ns, 78ns
Charge Injection: 0.31pC
Channel Capacitance (CS(off), CD(off)): 2.1pF, 6.4pF
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -100dB @ 1MHz
IC MUX DUAL 8:1 200OHM 28TSSOP
IC MUX DUAL 8:1 170 OHM 28-TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370849-MUX507IPW | MUX507IPW | MUX507IPW |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |