Universal Asynchronous Receiver/Transmitter
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)
Manufacturer: Texas Instruments
Win Source Part Number: 113491-PC16550DVX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Universal asynchronous receiver/transmitter
UART IC Channel
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)
UART Interface IC Universal asynchronous receiver/transmitter
PC16550D UNIVERSAL ASYNCHRONOUS
PC16550D UNIVERSAL ASYNCHRONOUS
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PC16550DVX/NOPB | PC16550DVX/NOPBTR-ND | 113491-PC16550DVX/NOPB | 714-PC16550DVX/NOPB | PC16550DVX/NOPB | PC16550DVX/NOPB | PC16550DVX/NOPB | PC16550DVX/NOPB | PC16550DVX/NOPB |
| Product Name | PC16550D Universal Asynchronous Receiver/Transmitter with FIFOs | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - PC16550DVX/NOPB | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; Transmitter | Receiver; UART | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||||
| Package Type | PDIP,PLCC | 44-LCC (J-Lead) | PLCC; 44-PLCC (16.58x16.58) | PLCC | 44-LCC (J-Lead) | PLCC-44 | 44-LCC (J-Lead) | ||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |