Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-SSOP -40 to 85
Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-SSOP -40 to 85 Product overview: PCA9539DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9539DBR can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400kHz 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 791485-PCA9539DBR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Family Name: PCA9539
Categories: Integrated Circuits (ICs)
Clock Frequency: 400kHz
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): MAX7311AWG; MAX7311AWG-T; MAX7311AAG; MAX7311AAG-T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC I/O EXPANDER I2C 16B 24SSOP
I/O Expander 16 I²C, SMBus 400 kHz 24-SSOP
Interface - I/O Expanders 16-Bit I2C & SMBus Lo-Pwr I/O Expander
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9539DBR | 749-PCA9539DBR | 296-20953-2-ND | 791485-PCA9539DBR | PCA9539DBR | PCA9539DBR | PCA9539DBR |
| Product Name | PCA9539 Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers | Low-Power 16-bit SSOP Interface Transceiver IC | I/O Expanders | Interface - Interface - I/O Expanders - PCA9539DBR | I/O Expanders | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Sensor Interface | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |