Single Slot PC CardBus Controller 144-BGA MICROSTAR 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 026508-PCI1510ZGU
Packaging: Tray
Protocol: PCI CardBus
Standards: PC Card 7.2
Categories: Integrated Circuits
Status: Active
Case / Package: 144-BGA MICROSTAR (12x12)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
PCI CardBus Controller PC Card 7.2 PCI Interface 144-BGA MICROSTAR (12x12)
IC PC CARD CTLR SGL-SLOT 144-BGA
IC PC CARD CTLR SGL-SLOT 144-BGA
PCI CardBus Controller PC Card 7.2 PCI Interface 144-BGA MICROSTAR (12x12)
I/O Controller Interface IC Single Slot PC CardBus Controller
IC PC CARD CTLR SGL-SLOT 144-BGA
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI1510ZGU | 026508-PCI1510ZGU | 296-15728-5-ND | PCI1510ZGU | PCI1510ZGU | PCI1510ZGU | PCI1510ZGU | PCI1510ZGU |
| Product Name | PCI1510 Single Slot PC CardBus Controller | Interface - Interface - Controllers - PCI1510ZGU | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | I/O Controller Interface IC | Interface - Controllers |
| Device Type | CardBus Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||||
| Package Type | BGA MICROSTAR,LQFP | BGA; 144-BGA MICROSTAR (12x12) | 144-LFBGA | 144-LFBGA | BGA | BGA; 144-LFBGA | BGA-Microstar-144 | 144-LFBGA |