Universal Monolithic Dual Switched Capacitor Filter 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 109463-MF10CCWMX/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 200kHz
Number of Filters: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 20-SOIC
Supply Voltage - Operating: ±9 V to 14 V
Dual 4th Order Active Filter, 30kHz, 20-Pin SOIC Product overview: MF10CCWMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30kHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 30kHz, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-MF10CCWMX/NOPB can be used for catalog matching and distributor lookup.
IC FILTER 200KHZ SWITCH 20SOIC
Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-SOIC
IC FILTER 200KHZ SWITCH 20SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MF10CCWMX/NOPB | 109463-MF10CCWMX/NOPB | 735-MF10CCWMX/NOPB | MF10CCWMX/NOPB | MF10CCWMX/NOPB | MF10CCWMX/NOPB |
| Product Name | MF10-N Universal Monolithic Dual Switched Capacitor Filter | Interface - Interface - Filters - Active - MF10CCWMX/NOPB | Dual 30kHz SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Filters - Active | Filters - Active | Filters - Active |
| Features | RoHS | RoHS | RoHS |