Dual UART with 64-byte transmit and receive FIFOs, supporting up to 5 Mbit/s data rate, operating from 2.97V to 5.50V, in a 48-TQFP package with an industrial temperature range of -40°C to 85°C.
Dual UART with 64-byte FIFO and up to 5 Mbit/s Data Rate 48-TQFP -40 to 85
Dual UART with 64-byte FIFO and up to 5 Mbit/s Data Rate 48-TQFP -40 to 85 Product overview: NS16C2752TVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-NS16C2752TVS/NOP
UART IC 2, DUART Channel 64 Byte 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 929372-NS16C2752TVS/
Features: UART IC 2, DUART Channel - 64 Byte 48-TQFP (7x7)
Package: Tray
Package: 48-TQFP
Mounting: Surface Mount
Family Name: NS16C2752
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NS16C2752TVS, NS16C2752TVS-ND
IC UART DUAL 64BYTE 48-TQFP
IC UART DUAL 64BYTE 48-TQFP
UART Interface IC Dual UART with 64-byte FIFO and up to 5 Mbit/s Data Rate 48-TQFP -40 to 85
UART IC 2, DUART Channel 64 Byte 48-TQFP (7x7)
UART IC 2, DUART Channel 64 Byte 48-TQFP (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | NS16C2752TVS/NOPB | 714-NS16C2752TVS/NOPB | NS16C2752TVS/NOPB-ND | 929372-NS16C2752TVS/NOPB | NS16C2752TVS/NOPB | NS16C2752TVS/NOPB | NS16C2752TVS/NOPB | NS16C2752TVS/NOPB |
| Product Name | NS16C2752 Dual UART with 64-byte FIFO and up to 5 Mbit/s Data Rate | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - NS16C2752TVS/NOPB | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | PLCC,TQFP | TQFP | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP (7x7) | QFP; TQFP | QFP; 48-TQFP | TQFP-48 | QFP; TQFP; 48-TQFP |