PC Card Controller 208-LQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1086954-PCI1520PDVG4
Packaging: Tray
Protocol: PCI CardBus
Standards: PC Card 7.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 208-LQFP
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
PCI CardBus Controller PC Card 7.1 PCI Interface 208-QFP (28x28)
IC PC CARD CONTROLLER 208-LQFP
IC PC CARD CONTROLLER 208-LQFP
IC PC CARD CONTROLLER 208-LQFP
I/O Controller Interface IC PC CARD CONTROLLER
PCI CardBus Controller PC Card 7.1 PCI Interface 208-QFP (28x28)
| Texas Instruments | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI1520PDVG4 | 1086954-PCI1520PDVG4 | PCI1520PDVG4-ND | 815-PCI1520PDVG4 | PCI1520PDVG4 | PCI1520PDVG4 | PCI1520PDVG4 | PCI1520PDVG4 |
| Product Name | PCI1520 PC Card Controller | Interface - Interface - Controllers - PCI1520PDVG4 | Controllers | IC PC CARD CONTROLLER 208-LQFP | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | I/O Controller Interface IC | Controllers |
| Device Type | PCI1520 PC Card Controller | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) |
| Package Type | BGA MICROSTAR,LQFP | QFP; 208-LQFP | LQFP; 208-LQFP | QFP; 208-LQFP | QFP | QFP; 208-LQFP | LQFP-208 | QFP; LQFP; 208-LQFP |