Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LMS4684LDX LMS4684LDX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201950-LMS4684LDX Packaging: Tape and Reel Switch Circuit: SPDT Charge Injection: 200pC Crosstalk: -72dB at 100kHz Channel-to-Channel Matching (ΔRon): 1.11mOhm Categories: Integrated Circuits Supplier Device Package: 10-WSON (3x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 10-WFDFN Exposed Pad On-State Resistance (Maximum): 800mOhm Switch Time (Ton, Toff) (Maximum): 60ns, 40ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LMS4684 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.8V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201950-LMS4684LDX Packaging: Tape and Reel Switch Circuit: SPDT Charge Injection: 200pC Crosstalk: -72dB at 100kHz Channel-to-Channel Matching (ΔRon): 1.11mOhm Categories: Integrated Circuits Supplier Device Package: 10-WSON (3x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 10-WFDFN Exposed Pad On-State Resistance (Maximum): 800mOhm Switch Time (Ton, Toff) (Maximum): 60ns, 40ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LMS4684 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.8V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LMS4684LDX - 1201950-LMS4684LDX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LMS4684LDX
1201950-LMS4684LDX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LMS4684LDX 1201950-LMS4684LDX
Manufacturer: Texas Instruments Win Source Part Number: 1201950-LMS4684LDX Packaging: Tape and Reel Switch Circuit: SPDT Charge Injection: 200pC Crosstalk: -72dB at 100kHz Channel-to-Channel Matching (ΔRon): 1.11mOhm Categories: Integrated Circuits Supplier Device Package: 10-WSON (3x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 10-WFDFN Exposed Pad On-State Resistance (Maximum): 800mOhm Switch Time (Ton, Toff) (Maximum): 60ns, 40ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LMS4684 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.8V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1201950-LMS4684LDX
Packaging: Tape and Reel
Switch Circuit: SPDT
Charge Injection: 200pC
Crosstalk: -72dB at 100kHz
Channel-to-Channel Matching (ΔRon): 1.11mOhm
Categories: Integrated Circuits
Supplier Device Package: 10-WSON (3x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 10-WFDFN Exposed Pad
On-State Resistance (Maximum): 800mOhm
Switch Time (Ton, Toff) (Maximum): 60ns, 40ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: LMS4684
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 1.8V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - LMS4684LDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
LMS4684LDX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers LMS4684LDX
IC SWITCH SPDTX2 800MOHM 10WSON

IC SWITCH SPDTX2 800MOHM 10WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1201950-LMS4684LDX LMS4684LDX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LMS4684LDX Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Interface Transceiver IC - 702-SI3019-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9854AST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 80-LQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details