PCI CardBus Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 209-BGA Microstar Junior (16x16)
IC PC CARD/ULTRMEDIA CTRL 209BGA
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 209-BGA Microstar Junior (16x16)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI7410ZHK-ND | PCI7410ZHK | PCI7410ZHK |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | PCI | PCI; IEEE 1394; Serial-1 Wire; PCI CardBus | PCI; PCI |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | 3.6V | 5V; Other | 5V; Other; 3.3V, 5V |