Texas Instruments PCA9518 Expandable Five-Channel I2C Hub PCA9518DBT

Description
Expandable Five-Channel I2C Hub 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Expandable Five-Channel I2C Hub 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCA9518 Expandable Five-Channel I2C Hub - PCA9518DBT - Texas Instruments
Dallas, TX, United States
PCA9518 Expandable Five-Channel I2C Hub
PCA9518DBT
PCA9518 Expandable Five-Channel I2C Hub PCA9518DBT
Expandable Five-Channel I2C Hub 20-SSOP -40 to 85

Expandable Five-Channel I2C Hub 20-SSOP -40 to 85

Buy Now Datasheet
 - PCA9518DBT - Rochester Electronics
Newburyport, MA, United States
Interface Circuit, PDSO20

Interface Circuit, PDSO20

Supplier's Site Datasheet
Interface - Interface - Specialized - PCA9518DBT - 791478-PCA9518DBT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9518DBT
791478-PCA9518DBT
Interface - Interface - Specialized - PCA9518DBT 791478-PCA9518DBT
Manufacturer: Texas Instruments Win Source Part Number: 791478-PCA9518DBT Packaging: Reel package Package: 20-SSOP (0.209", 5.30mm Width) Applications: Buffer Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PCA9518DWR; PCA9518PW; PCA9518DBR; PCA9518DBT; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791478-PCA9518DBT
Packaging: Reel package
Package: 20-SSOP (0.209", 5.30mm Width)
Applications: Buffer
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: I2C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PCA9518DWR; PCA9518PW; PCA9518DBR; PCA9518DBT;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA9518DBT
Interface - I/O Expanders PCA9518DBT
Interface - I/O Expanders Expandable 5-Ch I2C Hub

Interface - I/O Expanders Expandable 5-Ch I2C Hub

Buy Now Datasheet
Interface - Specialized - PCA9518DBT - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PCA9518DBT
Interface - Specialized PCA9518DBT
IC INTERFACE SPECIALIZED 20SSOP

IC INTERFACE SPECIALIZED 20SSOP

Supplier's Site Datasheet
Specialized - PCA9518DBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCA9518DBT
Specialized PCA9518DBT
Buffer Interface 20-SSOP

Buffer Interface 20-SSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCA9518DBT
Integrated Circuits (ICs) - Interface - Specialized PCA9518DBT
IC INTERFACE SPECIALIZED 20SSOP

IC INTERFACE SPECIALIZED 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9518DBT PCA9518DBT 791478-PCA9518DBT PCA9518DBT PCA9518DBT PCA9518DBT PCA9518DBT
Product Name PCA9518 Expandable Five-Channel I2C Hub Interface - Interface - Specialized - PCA9518DBT Interface - I/O Expanders Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Technology I2C I2C; I²C I2C; I²C
Device Type PCA9518 Expandable Five-Channel I2C Hub Sensor Interface Sensor Interface; Buffer Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 994420-CD4067BNSRE4 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4051F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details