Texas Instruments PCI8412 Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host PCI8412ZHK

Description
Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70
Request a Quote Datasheet
Description
Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI8412 Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host - PCI8412ZHK - Texas Instruments
Dallas, TX, United States
PCI8412 Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host
PCI8412ZHK
PCI8412 Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host PCI8412ZHK
Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70

Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70

Buy Now Datasheet
Controllers - 296-24380-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-24380-ND
Controllers 296-24380-ND
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

Buy Now Datasheet
Interface - Interface - Controllers - PCI8412ZHK - 042071-PCI8412ZHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI8412ZHK
042071-PCI8412ZHK
Interface - Interface - Controllers - PCI8412ZHK 042071-PCI8412ZHK
Manufacturer: Texas Instruments Win Source Part Number: 042071-PCI8412ZHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, Firewire, i.Link Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 216-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042071-PCI8412ZHK
Packaging: Tray
Protocol: PCI CardBus
Standards: IEEE 1394-1995, 1394a-2000, Firewire, i.Link
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 216-BGA Microstar (16x16)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI8412ZHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI8412ZHK
Integrated Circuits (ICs) - Interface - Controllers PCI8412ZHK
IC INTEGRATED FLASHMEDIA 216-BGA

IC INTEGRATED FLASHMEDIA 216-BGA

Supplier's Site
Controllers - PCI8412ZHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI8412ZHK
Controllers PCI8412ZHK
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI8412ZHK 296-24380-ND 042071-PCI8412ZHK PCI8412ZHK PCI8412ZHK
Product Name PCI8412 Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host Controllers Interface - Interface - Controllers - PCI8412ZHK Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology IEEE 1394 PCI PCI; IEEE 1394; Serial-1 Wire; PCI CardBus PCI; PCI
Device Type PCI8412 Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31IPWG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
AM26C31M Quadruple Differential Line Driver - AM26C31MJB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
Interface Transceiver IC - 735-32F8120-CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401M2A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details