The MAX3232E is a 3-V to 5.5-V multichannel RS-232 line driver and receiver with ±15-kV IEC ESD protection, featuring two drivers and two receivers for interfacing between an asynchronous communication controller and a serial port. It operates at data rates up to 250 kbit/s and requires four external 0.1-μF capacitors for charge pump operation. The part is available in a 16-pin SOIC package measuring 9.90 mm × 3.91 mm and operates over a temperature range of 0°C to 70°C. It meets TIA/EIA-232-F and ITU V.28 standards.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-SOIC 0 to 70
3-V to 5.5-V multichannel RS-232 line driver and receiver with ±15-kV IEC ESD protection 16-SOIC 0 to 70 Product overview: MAX3232ECDRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232ECDRE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1075267-MAX3232ECDRE
Packaging: Tape and Reel
Length: 9.9 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 250 kbps
Thickness: 1.58 mm
Height: 1.75 mm
Number of Drivers: 2
Number of Pins: 16
Number of Receivers: 2
Number of Transmitters: 2
Number of Transceivers: 1
Width: 3.91 mm
Categories: Interface - Specialized
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Logic Function: Receiver, Transceiver
Nominal Supply Current: 1 mA
RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3232ECDRE4 | 710-MAX3232ECDRE4 | 1075267-MAX3232ECDRE4 | MAX3232ECDRE4 |
| Product Name | MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection | SOIC Interface Transceiver IC | Interface - Interface - Specialized - MAX3232ECDRE4 | RS-232 Interface IC |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| # of Rx | 2 # | |||
| Data Rate | 250 kbps | 250 kbps | 250 kbps |