Texas Instruments Interface - Interface - Analog Switches - Special Purpose - OPA875IDGKT OPA875IDGKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 791039-OPA875IDGKT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffered, RGB Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Video Operating Supply Voltage: 5V Switch Circuit: SPDT -3db Bandwidth: 425MHz Number of Channels: 1 Family Name: OPA875 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-VSSOP Dual Voltage Supply: ±5V Alternative Parts (Cross-Reference): AD8180AR; AD8180AN; AD8180AR-REEL7; AD8180ARZ-REEL; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 791039-OPA875IDGKT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffered, RGB Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Video Operating Supply Voltage: 5V Switch Circuit: SPDT -3db Bandwidth: 425MHz Number of Channels: 1 Family Name: OPA875 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-VSSOP Dual Voltage Supply: ±5V Alternative Parts (Cross-Reference): AD8180AR; AD8180AN; AD8180AR-REEL7; AD8180ARZ-REEL; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - OPA875IDGKT - 791039-OPA875IDGKT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - OPA875IDGKT
791039-OPA875IDGKT
Interface - Interface - Analog Switches - Special Purpose - OPA875IDGKT 791039-OPA875IDGKT
Manufacturer: Texas Instruments Win Source Part Number: 791039-OPA875IDGKT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffered, RGB Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Video Operating Supply Voltage: 5V Switch Circuit: SPDT -3db Bandwidth: 425MHz Number of Channels: 1 Family Name: OPA875 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-VSSOP Dual Voltage Supply: ±5V Alternative Parts (Cross-Reference): AD8180AR; AD8180AN; AD8180AR-REEL7; AD8180ARZ-REEL; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791039-OPA875IDGKT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffered, RGB
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: Video
Operating Supply Voltage: 5V
Switch Circuit: SPDT
-3db Bandwidth: 425MHz
Number of Channels: 1
Family Name: OPA875
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Dual Voltage Supply: ±5V
Alternative Parts (Cross-Reference): AD8180AR; AD8180AN; AD8180AR-REEL7; AD8180ARZ-REEL;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - OPA875IDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
OPA875IDGKT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose OPA875IDGKT
IC VIDEO MUX SNGL 2:1 8VSSOP

IC VIDEO MUX SNGL 2:1 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 791039-OPA875IDGKT OPA875IDGKT
Product Name Interface - Interface - Analog Switches - Special Purpose - OPA875IDGKT Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Buffer Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details