Texas Instruments High-Performance Analog Interface - Interface - Controllers - PCI7411GHK PCI7411GHK

Description
Manufacturer: Texas Instruments Win Source Part Number: 026520-PCI7411GHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 288-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026520-PCI7411GHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 288-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PCI7411GHK - 026520-PCI7411GHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI7411GHK
026520-PCI7411GHK
Interface - Interface - Controllers - PCI7411GHK 026520-PCI7411GHK
Manufacturer: Texas Instruments Win Source Part Number: 026520-PCI7411GHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 288-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026520-PCI7411GHK
Packaging: Tray
Protocol: PCI CardBus
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 288-BGA Microstar (16x16)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 296-17244-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-17244-ND
Controllers 296-17244-ND
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 288-BGA Microstar (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 288-BGA Microstar (16x16)

Buy Now Datasheet
Controllers - PCI7411GHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI7411GHK
Controllers PCI7411GHK
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 288-BGA Microstar (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 288-BGA Microstar (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI7411GHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI7411GHK
Integrated Circuits (ICs) - Interface - Controllers PCI7411GHK
IC PC CARD CONTROLLER 288-BGA

IC PC CARD CONTROLLER 288-BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 026520-PCI7411GHK 296-17244-ND PCI7411GHK PCI7411GHK
Product Name Interface - Interface - Controllers - PCI7411GHK Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3.3V~ 5V 3.6V 5V; Other; 3.3V, 5V 5V; Other
Package Type BGA; 288-BGA Microstar (16x16) 288-LFBGA BGA; 288-LFBGA BGA
Technology PCI PCI; PCI PCI; IEEE 1394; Serial-1 Wire; PCI CardBus
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface - CODECs - AD74111YRU-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details