Universal Asynchronous Receiver/Transmitter
Universal Asynchronous Receiver/Transmitter
Manufacturer: Texas Instruments
Win Source Part Number: 1235646-PC16550DN
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
UART IC 1, UART Channel 16 Byte 40-DIP
IC UART WITH FIFO 40-DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PC16550DN | 714-PC16550DN | 1235646-PC16550DN | PC16550DN | PC16550DN | PC16550DN |
| Product Name | PC16550D Universal Asynchronous Receiver/Transmitter with FIFOs | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - PC16550DN | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; Transmitter | Transceiver | Receiver; UART | Receiver; Sensor Interface | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | ||||
| Package Type | PDIP,PLCC | PDIP | DIP; 40-DIP (0.600\", 15.24mm) | DIP; 40-DIP (0.600", 15.24mm) |