8-Channel I2C Switch With Reset 24-SSOP -40 to 85
Interface Circuit, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 1236032-PCA9548ADBR
Packaging: Reel - TR
Package: 24-SSOP (0.209", 5.30mm Width)
Applications: Translating Switch
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Family Name: PCA9548
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): PCA9548PW,112; PCA9548PW; PCA9548ADGVRG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Translating Switch Interface 24-SSOP
IC INTERFACE SPECIALIZED 24SSOP
IC INTERFACE SPECIALIZED 24SSOP
IC INTERFACE SPECIALIZED 24SSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9548ADBR | PCA9548ADBR | 1236032-PCA9548ADBR | PCA9548ADBR | PCA9548ADBR | PCA9548ADBR | PCA9548ADBR |
| Product Name | PCA9548A 8-Channel I2C Switch With Reset | Interface - Interface - Specialized - PCA9548ADBR | Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | |
| Technology | I2C | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | PCA9548A 8-Channel I2C Switch With Reset | Sensor Interface | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS |