PC Card Controller 209-BGA MICROSTAR 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 061263-PCI1520GHK
Packaging: Tray
Protocol: PCI CardBus
Standards: PC Card 7.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 209-BGA MICROSTAR (16x16)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Alternative Parts (Cross-Reference): PCI1420ZHK; PCI1420GHK; PCI1520GHK; PCI1520ZHK;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
PCMCIA Bus Controller, CMOS, PBGA209
PCI CardBus Controller PC Card 7.1 PCI Interface 209-BGA MICROSTAR (16x16)
I/O Controller Interface IC PC CARD CONTROLLER
IC PC CARD CONTROLLER 209-BGA
IC PC CARD CONTROLLER 209-BGA
PCI CardBus Controller PC Card 7.1 PCI Interface 209-BGA MICROSTAR (16x16)
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI1520GHK | 061263-PCI1520GHK | PCI1520GHK | 296-12279-5-ND | PCI1520GHK | 815-PCI1520GHK | PCI1520GHK | PCI1520GHK |
| Product Name | PCI1520 PC Card Controller | Interface - Interface - Controllers - PCI1520GHK | Controllers | I/O Controller Interface IC | IC PC CARD CONTROLLER 209-BGA | Integrated Circuits (ICs) - Interface - Controllers | Controllers | |
| Device Type | PCI1520 PC Card Controller | Line / Bus Controller | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | BGA MICROSTAR,LQFP | BGA; 209-BGA MICROSTAR (16x16) | BGA; BGA MICROSTAR-209 | 209-LFBGA | BGA-Microstar-209 | 209-LFBGA | BGA | BGA; 209-LFBGA |
| Supply Voltage | Other; 3.3V~ 5V | 3.6V | -3.3V; 3V; Other; 3.3V | 5V; Other | 5V; Other; 3.3V, 5V |