Dual Universal Asynchronous Receiver/Transmitter
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)
Dual Universal Asynchronous Receiver/Transmitter
IC UART DUAL WITH FIFO 44-PLCC
IC UART DUAL WITH FIFO 44-PLCC
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PC16552DVX | PC16552DVXTR-ND | 714-PC16552DVX | PC16552DVX | PC16552DVX | PC16552DVX |
| Product Name | PC16552D Dual Universal Asynchronous Receiver/Transmitter with FIFOs | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; Transmitter | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | ||||
| Package Type | PLCC | 44-LCC (J-Lead) | PLCC | 44-LCC (J-Lead) | 44-LCC (J-Lead) | |
| Supply Voltage | 5V | Other | Other; 5V | Other; 5V |