Texas Instruments PCI1420 PC Card Controller PCI1420GHK

Description
PC Card Controller 209-BGA MICROSTAR
Request a Quote Datasheet
Description
PC Card Controller 209-BGA MICROSTAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI1420 PC Card Controller - PCI1420GHK - Texas Instruments
Dallas, TX, United States
PCI1420 PC Card Controller
PCI1420GHK
PCI1420 PC Card Controller PCI1420GHK
PC Card Controller 209-BGA MICROSTAR

PC Card Controller 209-BGA MICROSTAR

Buy Now Datasheet
Interface - Interface - Controllers - PCI1420GHK - 061258-PCI1420GHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI1420GHK
061258-PCI1420GHK
Interface - Interface - Controllers - PCI1420GHK 061258-PCI1420GHK
Manufacturer: Texas Instruments Win Source Part Number: 061258-PCI1420GHK Packaging: Tray Protocol: PCI CardBus Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 209-BGA MICROSTAR (16x16) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Alternative Parts (Cross-Reference): PCI1420ZHK; PCI1520GHK; PCI1520ZHK; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061258-PCI1420GHK
Packaging: Tray
Protocol: PCI CardBus
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 209-BGA MICROSTAR (16x16)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Alternative Parts (Cross-Reference): PCI1420ZHK; PCI1520GHK; PCI1520ZHK;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 296-6650-5-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-6650-5-ND
Controllers 296-6650-5-ND
PCI CardBus Controller PCI Interface 209-BGA MICROSTAR (16x16)

PCI CardBus Controller PCI Interface 209-BGA MICROSTAR (16x16)

Buy Now Datasheet
 - PCI1420GHK - Rochester Electronics
Newburyport, MA, United States
PCMCIA Bus Controller, CMOS, PBGA209

PCMCIA Bus Controller, CMOS, PBGA209

Supplier's Site Datasheet
Controllers - PCI1420GHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI1420GHK
Controllers PCI1420GHK
PCI CardBus Controller PCI Interface 209-BGA MICROSTAR (16x16)

PCI CardBus Controller PCI Interface 209-BGA MICROSTAR (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI1420GHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI1420GHK
Integrated Circuits (ICs) - Interface - Controllers PCI1420GHK
IC PC CARD CNTRLR 209-BGA

IC PC CARD CNTRLR 209-BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI1420GHK 061258-PCI1420GHK 296-6650-5-ND PCI1420GHK PCI1420GHK PCI1420GHK
Product Name PCI1420 PC Card Controller Interface - Interface - Controllers - PCI1420GHK Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type PCI1420 PC Card Controller Line / Bus Controller Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.3V~ 5V 3.6V 5V; Other; 3.3V, 5V 5V; Other
Package Type BGA; 209-BGA MICROSTAR (16x16) 209-LFBGA BGA; BGA209 BGA; 209-LFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MRA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Charge Controller Li-Ion 1.024V to 19.2V 20-Pin VQFN EP T/R - 815-BQ24726RGRR - Utmel Electronic Limited
Specs
Technology I2C
Device Type CardBus Controller
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4351E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details