Dual UART with 16-byte transmitter and receiver FIFOs, supporting data rates up to 5 Mbit/s, in a 44-PLCC package with industrial temperature range of -40°C to 85°C.
Dual UART with 16-byte FIFO and up to 5 Mbit/s Data Rate 44-PLCC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 790816-NS16C2552TVA/
Packaging: Tube
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 5.5 V
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With Modem Control: Yes
Family Name: NS16C2552
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.58x16.58)
Data Rate (Maximum): 5Mbps
Alternative Parts (Cross-Reference): SC16C652IB48,157; SC16C652IB48,151; SC16C652IB48,128; SC16C752BIBS,151;
Introduction Date: December 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)
Dual UART with 16-byte FIFO and up to 5 Mbit/s Data Rate 44-PLCC -40 to 85 Product overview: NS16C2552TVA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-NS16C2552TVA/NOP
IC UART DUAL 16BYTE 44-PLCC
IC UART DUAL 16BYTE 44-PLCC
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)
UART Interface IC Dual UART with 16-byte FIFO and up to 5 Mbit/s Data Rate 44-PLCC -40 to 85
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | NS16C2552TVA/NOPB | 790816-NS16C2552TVA/NOPB | NS16C2552TVA/NOPB-ND | 714-NS16C2552TVA/NOPB | NS16C2552TVA/NOPB | NS16C2552TVA/NOPB | NS16C2552TVA/NOPB | NS16C2552TVA/NOPB |
| Product Name | NS16C2552 Dual UART with 16-byte FIFO and up to 5 Mbit/s Data Rate | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - NS16C2552TVA/NOPB | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC |
| Device Type | UART | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | PLCC,TQFP | 44-LCC (J-Lead) | PLCC | 44-LCC (J-Lead) | 44-LCC (J-Lead) | PLCC-44 |