The MF10CCWMX is a universal monolithic dual switched capacitor filter in a 20-pin wide-body SOIC package, designed for implementing second-order active filter functions with an external clock and resistors. It operates with a supply voltage range of 9 V to 14 V and supports center frequencies up to 30 kHz, with a clock-to-center frequency ratio accuracy of ±0.6% under specified conditions. The device includes separate highpass, bandpass, and lowpass outputs, and can be cascaded to achieve up to fourth-order filter responses. Operating temperature range is 0°C to 70°C. The part features a maximum supply current of 12 mA with no input signal and an output voltage swing of ±3.8 V with a 3.5 kΩ load. It complies with the MF10-N series specifications and is packaged in a tape and reel configuration with moisture sensitivity level 3.
Universal Monolithic Dual Switched Capacitor Filter 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1221754-MF10CCWMX
Packaging: Reel
Mounting Style: SMD
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 200kHz
Number of Filters: 2
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MAX260ACNG; MF10CCJ; MF10CCWMX; MF10CCN;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: MF10-N
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Supply Voltage (V): ±9V ~ 14V
Universal Monolithic Dual Switched Capacitor Filter 20-SOIC 0 to 70 Product overview: MF10CCWMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-MF10CCWMX can be used for catalog matching and distributor lookup.
IC FILTER 200KHZ SWITCH 20SOIC
Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-SOIC
IC FILTER 200KHZ SWITCH 20SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MF10CCWMX | 1221754-MF10CCWMX | 735-MF10CCWMX | MF10CCWMX | MF10CCWMX | MF10CCWMX |
| Product Name | MF10-N Universal Monolithic Dual Switched Capacitor Filter | Interface - Interface - Filters - Active - MF10CCWMX | Dual SOIC Interface Transceiver IC | Filters - Active | Filters - Active | Integrated Circuits (ICs) - Interface - Filters - Active |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) |