Texas Instruments PCA9543A Two-Channel I2C-Bus Switch With Interrupt Logic and Reset PCA9543ADG4

Description
Two-Channel I2C-Bus Switch With Interrupt Logic and Reset 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Two-Channel I2C-Bus Switch With Interrupt Logic and Reset 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCA9543A Two-Channel I2C-Bus Switch With Interrupt Logic and Reset - PCA9543ADG4 - Texas Instruments
Dallas, TX, United States
PCA9543A Two-Channel I2C-Bus Switch With Interrupt Logic and Reset
PCA9543ADG4
PCA9543A Two-Channel I2C-Bus Switch With Interrupt Logic and Reset PCA9543ADG4
Two-Channel I2C-Bus Switch With Interrupt Logic and Reset 14-SOIC -40 to 85

Two-Channel I2C-Bus Switch With Interrupt Logic and Reset 14-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - PCA9543ADG4 - 1235997-PCA9543ADG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9543ADG4
1235997-PCA9543ADG4
Interface - Interface - Specialized - PCA9543ADG4 1235997-PCA9543ADG4
Manufacturer: Texas Instruments Win Source Part Number: 1235997-PCA9543ADG4 Packaging: Tube Package: 14-SOIC (0.154", 3.90mm Width) Applications: 2-Channel I2C Multiplexer Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Family Name: PCA9543 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): PCA9543APWG4; PCA9543APW; PCA9543APWR; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1235997-PCA9543ADG4
Packaging: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: 2-Channel I2C Multiplexer
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Family Name: PCA9543
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): PCA9543APWG4; PCA9543APW; PCA9543APWR;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number PCA9543ADG4 1235997-PCA9543ADG4
Product Name PCA9543A Two-Channel I2C-Bus Switch With Interrupt Logic and Reset Interface - Interface - Specialized - PCA9543ADG4
Technology I2C
Device Type PCA9543A Two-Channel I2C-Bus Switch With Interrupt Logic and Reset Sensor Interface
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers