Texas Instruments High-Performance Analog Interface - Interface - Specialized - PCA9544APWT PCA9544APWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 142269-PCA9544APWT Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 20-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142269-PCA9544APWT Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 20-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCA9544APWT - 142269-PCA9544APWT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9544APWT
142269-PCA9544APWT
Interface - Interface - Specialized - PCA9544APWT 142269-PCA9544APWT
Manufacturer: Texas Instruments Win Source Part Number: 142269-PCA9544APWT Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 20-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142269-PCA9544APWT
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - PCA9544APWT - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PCA9544APWT
Interface - Specialized PCA9544APWT
IC INTERFACE SPECIALIZED 20TSSOP

IC INTERFACE SPECIALIZED 20TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCA9544APWT
Integrated Circuits (ICs) - Interface - Specialized PCA9544APWT
IC INTERFACE SPECIALIZED 20TSSOP

IC INTERFACE SPECIALIZED 20TSSOP

Supplier's Site
Specialized - PCA9544APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCA9544APWT
Specialized PCA9544APWT
Translating Switch Interface 20-TSSOP

Translating Switch Interface 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 142269-PCA9544APWT PCA9544APWT PCA9544APWT PCA9544APWT
Product Name Interface - Interface - Specialized - PCA9544APWT Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 2.3 V ~ 5.5 V Other Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1827158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn3030
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051PW-Q100J - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface Transceiver IC - 716-AD1887JST-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-LQFP
View Details
3 suppliers
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers