Texas Instruments PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging PCI2050IGHK

Description
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging - PCI2050IGHK - Texas Instruments
Dallas, TX, United States
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging
PCI2050IGHK
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging PCI2050IGHK
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR -40 to 85

32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR -40 to 85

Buy Now Datasheet
 - PCI2050IGHK - Rochester Electronics
Newburyport, MA, United States
PCI Bus Controller, PBGA209

PCI Bus Controller, PBGA209

Supplier's Site Datasheet
Interface - Interface - Specialized - PCI2050IGHK - 209693-PCI2050IGHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCI2050IGHK
209693-PCI2050IGHK
Interface - Interface - Specialized - PCI2050IGHK 209693-PCI2050IGHK
Manufacturer: Texas Instruments Win Source Part Number: 209693-PCI2050IGHK Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 209-BGA MICROSTAR (16x16) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209693-PCI2050IGHK
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 209-BGA MICROSTAR (16x16)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCI2050IGHK
Integrated Circuits (ICs) - Interface - Specialized PCI2050IGHK
IC INTERFACE SPECIALIZED 209BGA

IC INTERFACE SPECIALIZED 209BGA

Supplier's Site
Specialized - PCI2050IGHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCI2050IGHK
Specialized PCI2050IGHK
PCI-to-PCI Bridge Interface 209-BGA MICROSTAR (16x16)

PCI-to-PCI Bridge Interface 209-BGA MICROSTAR (16x16)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI2050IGHK PCI2050IGHK 209693-PCI2050IGHK PCI2050IGHK PCI2050IGHK
Product Name PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging Interface - Interface - Specialized - PCI2050IGHK Integrated Circuits (ICs) - Interface - Specialized Specialized
Technology PCI PCI PCI; PCI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Drivers, Receivers, Transceivers - D9LVRA2DEMR - ODG (Origin Data Global)
Specs
Technology LVDS
Device Type Receiver
Supply Voltage Other; 1.62V ~ 1.98V
View Details
2 suppliers
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31CDRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
 - 74F374PC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type DIP; DIP20
View Details