Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master 257-BGA MICROSTAR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1086966-PCI2060IGHK
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 257-BGA MICROSTAR (16x16)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
IC INTERFACE SPECIALIZED 257BGA
IC INTERFACE SPECIALIZED 257BGA
PCI Interface IC Async 32-Bit 66MHz PCI-to-PCI Bridge
IC INTERFACE SPECIALIZED 257BGA
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI2060IGHK | 1086966-PCI2060IGHK | PCI2060IGHK | PCI2060IGHK | PCI2060IGHK | PCI2060IGHK | PCI2060IGHK |
| Product Name | PCI2060 Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master | Interface - Interface - Specialized - PCI2060IGHK | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | PCI Interface IC | Specialized |
| Technology | PCI | PCI; PCI | PCI; PCI | PCI | |||
| Device Type | PCI Bridge | PCI Bridge | Sensor Interface | Sensor Interface | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |