Texas Instruments P82B96 Dual Bidirectional Bus Buffer P82B96DGKRG4

Description
Dual Bidirectional Bus Buffer 8-VSSOP -40 to 85
Request a Quote
Description
Dual Bidirectional Bus Buffer 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P82B96 is an I²C compatible dual bidirectional bus buffer designed to interface between I²C buses operating at different voltage levels and to extend communication distance by isolating bus capacitance. It supports operating supply voltages from 2V to 15V and enables 400-kHz Fast-mode I²C operation over at least 20 meters of wire. The device is available in an 8-pin VSSOP package measuring 3.00mm × 3.00mm, with an operating temperature range of -40°C to 85°C. It exceeds JESD78, Class II latch-up performance and ESD protection per JESD22.

Datasheet Summary
Powered by GS/AI

The P82B96 is an I²C compatible dual bidirectional bus buffer designed to interface between I²C buses operating at different voltage levels and to extend communication distance by isolating bus capacitance. It supports operating supply voltages from 2V to 15V and enables 400-kHz Fast-mode I²C operation over at least 20 meters of wire. The device is available in an 8-pin VSSOP package measuring 3.00mm × 3.00mm, with an operating temperature range of -40°C to 85°C. It exceeds JESD78, Class II latch-up performance and ESD protection per JESD22.

Suppliers

Company
Product
Description
Supplier Links
P82B96 Dual Bidirectional Bus Buffer - P82B96DGKRG4 - Texas Instruments
Dallas, TX, United States
P82B96 Dual Bidirectional Bus Buffer
P82B96DGKRG4
P82B96 Dual Bidirectional Bus Buffer P82B96DGKRG4
Dual Bidirectional Bus Buffer 8-VSSOP -40 to 85

Dual Bidirectional Bus Buffer 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
756-P82B96DGKRG4
Dual Interface Transceiver IC 756-P82B96DGKRG4
Dual Bidirectional Bus Buffer 8-VSSOP -40 to 85 Product overview: P82B96DGKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96DGKRG4 can be used for catalog matching and distributor lookup.

Dual Bidirectional Bus Buffer 8-VSSOP -40 to 85 Product overview: P82B96DGKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96DGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - P82B96DGKRG4 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
P82B96DGKRG4
Signal Buffers, Repeaters, Splitters P82B96DGKRG4
IC REDRIVER I2C 1CH 8VSSOP

IC REDRIVER I2C 1CH 8VSSOP

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - P82B96DGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
P82B96DGKRG4
Signal Buffers, Repeaters, Splitters P82B96DGKRG4
Buffer, ReDriver 2 Channel 400kHz 8-VSSOP

Buffer, ReDriver 2 Channel 400kHz 8-VSSOP

Buy Now
IC REDRIVER I2C 1CH 8VSSOP - 815-P82B96DGKRG4 - Utmel Electronic Limited
Hong Kong, China
IC REDRIVER I2C 1CH 8VSSOP
815-P82B96DGKRG4
IC REDRIVER I2C 1CH 8VSSOP 815-P82B96DGKRG4
IC REDRIVER I2C 1CH 8VSSOP

IC REDRIVER I2C 1CH 8VSSOP

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
P82B96DGKRG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters P82B96DGKRG4
IC REDRIVER I2C 1CH 8VSSOP

IC REDRIVER I2C 1CH 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number P82B96DGKRG4 756-P82B96DGKRG4 P82B96DGKRG4 P82B96DGKRG4 815-P82B96DGKRG4 P82B96DGKRG4
Product Name P82B96 Dual Bidirectional Bus Buffer Dual Interface Transceiver IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters IC REDRIVER I2C 1CH 8VSSOP Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 15 Other; 2V ~ 15V 1.5V; Other; 2V ~ 15V 5V; Other; 5V 1.5V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54HCT04 Hex Inverters - 5962-8974701CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4052F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details