The PCI1510GGU is a single-slot CardBus controller for PC Card applications, available in a 144-terminal MicroStar BGA package. It supports PCI interface protocols, integrated low-dropout voltage regulation, and power management features including suspend mode and ACPI support. The device includes programmable interrupt subsystems, serial-bus interface for EEPROM access, and dedicated circuitry for PC Card insertion/removal detection and power switching. It is designed for use in portable computing systems requiring CardBus connectivity with PCI bus compatibility.
Single Slot PC CardBus Controller 144-BGA MICROSTAR 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1086951-PCI1510GGU
Packaging: Tube/Rail
Protocol: PCI CardBus
Standards: PC Card 7.2
Categories: Integrated Circuits
Status: Active
Case / Package: 144-BGA MICROSTAR (12x12)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
PCI CardBus Controller PC Card 7.2 PCI Interface 144-BGA MICROSTAR (12x12)
IC SGL-SLT PC CRDBUS CTLR 144BGA
IC SGL-SLT PC CRDBUS CTLR 144BGA
PCI CardBus Controller PC Card 7.2 PCI Interface 144-BGA MICROSTAR (12x12)
I/O Controller Interface IC Single Slot PC CardBus Controller
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI1510GGU | 1086951-PCI1510GGU | 296-12730-ND | PCI1510GGU | PCI1510GGU | PCI1510GGU | PCI1510GGU |
| Product Name | PCI1510 Single Slot PC CardBus Controller | Interface - Interface - Controllers - PCI1510GGU | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | I/O Controller Interface IC |
| Device Type | CardBus Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||
| Package Type | BGA MICROSTAR,LQFP | BGA; 144-BGA MICROSTAR (12x12) | 144-LFBGA | BGA | 144-LFBGA | BGA; 144-LFBGA | BGA-Microstar-144 |
| Supply Voltage | Other; 3.3V~ 5V | 3.6V | 5V; Other | 5V; Other; 3.3V, 5V |