Enhanced Product Pc Card Controllers Data Manual 208-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1086953-PCI1520IPDVE
Packaging: Tray
Protocol: PCI CardBus
Standards: PC Card 7.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 208-LQFP
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation
PCMCIA Bus Controller, CMOS, PQFP208
PCI CardBus Controller PC Card 7.1 PCI Interface 208-QFP (28x28)
IC PC CARD CONTROLLER 208-LQFP
TEXAS INSTRUMENTS PCI1520IPDVEP IC, CONTROLLER, PCI -CARD, 208LQFP
PCI CardBus Controller PC Card 7.1 PCI Interface 208-QFP (28x28)
I/O Controller Interface IC Mil Enhance PC Card Cntrlr Data Manual
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI1520IPDVEP | 1086953-PCI1520IPDVEP | PCI1520IPDVEP | 296-19772-ND | PCI1520IPDVEP | 815-PCI1520IPDVEP | PCI1520IPDVEP | PCI1520IPDVEP |
| Product Name | PCI1520-EP Enhanced Product Pc Card Controllers Data Manual | Interface - Interface - Controllers - PCI1520IPDVEP | Controllers | Integrated Circuits (ICs) - Interface - Controllers | TEXAS INSTRUMENTS PCI1520IPDVEP IC, CONTROLLER, PCI -CARD, 208LQFP | Controllers | I/O Controller Interface IC | |
| Device Type | PCI1520-EP Enhanced Product Pc Card Controllers Data Manual | Line / Bus Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA MICROSTAR,LQFP | QFP; 208-LQFP | QFP; LQFP; LQFP208 | LQFP; 208-LQFP | QFP | QFP; 208-LQFP | QFP; LQFP; 208-LQFP | LQFP-208 |