Texas Instruments PCA9548A 8-Channel I2C Switch With Reset PCA9548APWRG4

Description
8-Channel I2C Switch With Reset 24-TSSOP -40 to 85
Request a Quote
Description
8-Channel I2C Switch With Reset 24-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCA9548A is an 8-channel I2C switch with reset, designed to resolve I2C slave address conflicts by enabling selective communication with up to eight downstream devices. It is available in a 24-pin TSSOP package measuring 7.80 mm × 4.40 mm, with an operating temperature range of -40°C to 85°C. The device supports voltage-level translation between 1.8 V, 2.5 V, 3.3 V, and 5 V buses, operates with a supply voltage of 2.3 V to 5.5 V, and accommodates I2C clock frequencies up to 400 kHz. All I/O pins are 5-V tolerant, and the device features an active-low reset input. It complies with JESD78 Class II latch-up performance and ESD protection standards including 2000 V HBM, 200 V MM, and 1000 V CDM. The part supports hot insertion and has low standby current.

Datasheet Summary
Powered by GS/AI

The PCA9548A is an 8-channel I2C switch with reset, designed to resolve I2C slave address conflicts by enabling selective communication with up to eight downstream devices. It is available in a 24-pin TSSOP package measuring 7.80 mm × 4.40 mm, with an operating temperature range of -40°C to 85°C. The device supports voltage-level translation between 1.8 V, 2.5 V, 3.3 V, and 5 V buses, operates with a supply voltage of 2.3 V to 5.5 V, and accommodates I2C clock frequencies up to 400 kHz. All I/O pins are 5-V tolerant, and the device features an active-low reset input. It complies with JESD78 Class II latch-up performance and ESD protection standards including 2000 V HBM, 200 V MM, and 1000 V CDM. The part supports hot insertion and has low standby current.

Suppliers

Company
Product
Description
Supplier Links
PCA9548A 8-Channel I2C Switch With Reset - PCA9548APWRG4 - Texas Instruments
Dallas, TX, United States
PCA9548A 8-Channel I2C Switch With Reset
PCA9548APWRG4
PCA9548A 8-Channel I2C Switch With Reset PCA9548APWRG4
8-Channel I2C Switch With Reset 24-TSSOP -40 to 85

8-Channel I2C Switch With Reset 24-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - PCA9548APWRG4 - 061218-PCA9548APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9548APWRG4
061218-PCA9548APWRG4
Interface - Interface - Specialized - PCA9548APWRG4 061218-PCA9548APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 061218-PCA9548APWRG4 Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Not For New Designs Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061218-PCA9548APWRG4
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Specialized - PCA9548APWRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PCA9548APWRG4
Interface - Specialized PCA9548APWRG4
IC INTERFACE SPECIALIZED 24TSSOP

IC INTERFACE SPECIALIZED 24TSSOP

Supplier's Site Datasheet
Specialized - PCA9548APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCA9548APWRG4
Specialized PCA9548APWRG4
Translating Switch Interface 24-TSSOP

Translating Switch Interface 24-TSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCA9548APWRG4
Integrated Circuits (ICs) - Interface - Specialized PCA9548APWRG4
IC INTERFACE SPECIALIZED 24TSSOP

IC INTERFACE SPECIALIZED 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9548APWRG4 061218-PCA9548APWRG4 PCA9548APWRG4 PCA9548APWRG4 PCA9548APWRG4
Product Name PCA9548A 8-Channel I2C Switch With Reset Interface - Interface - Specialized - PCA9548APWRG4 Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Technology I2C I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type PCA9548A 8-Channel I2C Switch With Reset Sensor Interface Sensor Interface
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Active - 32F8130-CL - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details