DUAL SWITCHED CAPACITOR FILTER, RESISTOR PROGRAMMABLE, UNIVERSAL, PDIP20 Product overview: MF10ACN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-MF10ACN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 044685-MF10ACN
Packaging: Tube/Rail
Mounting: Through Hole
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 200kHz
Number of Filters: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-DIP
Supply Voltage - Operating: ±9 V to 14 V
Alternative Parts (Cross-Reference): MAX262ACWG+T; MF10CCN/NOPB; LMF100CIWM;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
SWITCHED CAPACITOR FILTER
Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-PDIP
Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 735-MF10ACN | 044685-MF10ACN | MF10ACN | MF10ACN |
| Product Name | Dual Interface Transceiver IC | Interface - Interface - Filters - Active - MF10ACN | Integrated Circuits (ICs) - Interface - Filters - Active | Filters - Active |
| Device Type | Transceiver | Sensor Interface |