Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX506IPWR MUX506IPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 848245-MUX506IPWR Features: 1 Circuit IC Switch Package: Reel - TR Family Name: MUX506 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MUX506IPWR-ND, 296-48620-6, 296-48620-2, 296-48620-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 848245-MUX506IPWR Features: 1 Circuit IC Switch Package: Reel - TR Family Name: MUX506 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MUX506IPWR-ND, 296-48620-6, 296-48620-2, 296-48620-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX506IPWR - 848245-MUX506IPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX506IPWR
848245-MUX506IPWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX506IPWR 848245-MUX506IPWR
Manufacturer: Texas Instruments Win Source Part Number: 848245-MUX506IPWR Features: 1 Circuit IC Switch Package: Reel - TR Family Name: MUX506 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MUX506IPWR-ND, 296-48620-6, 296-48620-2, 296-48620-1

Manufacturer: Texas Instruments
Win Source Part Number: 848245-MUX506IPWR
Features: 1 Circuit IC Switch
Package: Reel - TR
Family Name: MUX506
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MUX506IPWR-ND, 296-48620-6, 296-48620-2, 296-48620-1

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX506IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MUX506IPWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MUX506IPWR
IC MUX 16:1 200OHM 28TSSOP

IC MUX 16:1 200OHM 28TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MUX506IPWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MUX506IPWR
Analog Switches, Multiplexers, Demultiplexers MUX506IPWR
IC MUX 16:1 170 OHM 28-TSSOP

IC MUX 16:1 170 OHM 28-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 848245-MUX506IPWR MUX506IPWR MUX506IPWR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX506IPWR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 702-SI32177-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - CODECs - AD1984BJCPZ-RL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details