Texas Instruments PCI7421 Integrated dual-socket UltraMedia PC Card controller, IEEE 1394 Open HCI host controller and PHY, an PCI7421ZHK

Description
Integrated dual-socket UltraMedia PC Card controller, IEEE 1394 Open HCI host controller and PHY, an 288-BGA MICROSTAR 0 to 70
Request a Quote Datasheet
Description
Integrated dual-socket UltraMedia PC Card controller, IEEE 1394 Open HCI host controller and PHY, an 288-BGA MICROSTAR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PCI7421 Integrated dual-socket UltraMedia PC Card controller, IEEE 1394 Open HCI host controller and PHY, an
PCI7421ZHK
PCI7421 Integrated dual-socket UltraMedia PC Card controller, IEEE 1394 Open HCI host controller and PHY, an PCI7421ZHK
Integrated dual-socket UltraMedia PC Card controller, IEEE 1394 Open HCI host controller and PHY, an 288-BGA MICROSTAR 0 to 70

Integrated dual-socket UltraMedia PC Card controller, IEEE 1394 Open HCI host controller and PHY, an 288-BGA MICROSTAR 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - PCI7421ZHK - 061283-PCI7421ZHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI7421ZHK
061283-PCI7421ZHK
Interface - Interface - Controllers - PCI7421ZHK 061283-PCI7421ZHK
Manufacturer: Texas Instruments Win Source Part Number: 061283-PCI7421ZHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Family Name: PCI7421 Categories: Integrated Circuits Status: Active Case / Package: 288-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Introduction Date: August 24, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 061283-PCI7421ZHK
Packaging: Tray
Protocol: PCI CardBus
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Family Name: PCI7421
Categories: Integrated Circuits
Status: Active
Case / Package: 288-BGA Microstar (16x16)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Introduction Date: August 24, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI7421ZHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI7421ZHK
Integrated Circuits (ICs) - Interface - Controllers PCI7421ZHK
IC PC CARD CTRLR DUAL 288-BGA

IC PC CARD CTRLR DUAL 288-BGA

Supplier's Site
Controllers - PCI7421ZHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI7421ZHK
Controllers PCI7421ZHK
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 288-NFBGA (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 288-NFBGA (16x16)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI7421ZHK 061283-PCI7421ZHK PCI7421ZHK PCI7421ZHK
Product Name PCI7421 Integrated dual-socket UltraMedia PC Card controller, IEEE 1394 Open HCI host controller and PHY, an Interface - Interface - Controllers - PCI7421ZHK Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology IEEE 1394 PCI; IEEE 1394; Serial-1 Wire; PCI CardBus PCI; PCI
Device Type PCI7421 Integrated dual-socket UltraMedia PC Card controller, IEEE 1394 Open HCI host controller and PHY, an Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM - 915092-CD4097BM - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
TLV320AIC23B-Q1 Automotive Catalog  Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp - 6PAIC23BIPWRG4Q1 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers