Texas Instruments PCI2040 PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 PCI2040PGE

Description
PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 144-LQFP 0 to 70
Request a Quote Datasheet
Description
PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 144-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI2040 PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 - PCI2040PGE - Texas Instruments
Dallas, TX, United States
PCI2040 PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0
PCI2040PGE
PCI2040 PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 PCI2040PGE
PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 144-LQFP 0 to 70

PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 144-LQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - PCI2040PGE - 026511-PCI2040PGE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI2040PGE
026511-PCI2040PGE
Interface - Interface - Controllers - PCI2040PGE 026511-PCI2040PGE
Manufacturer: Texas Instruments Win Source Part Number: 026511-PCI2040PGE Packaging: Tray Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 144-LQFP (20x20) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026511-PCI2040PGE
Packaging: Tray
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 144-LQFP (20x20)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 296-9634-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-9634-ND
Controllers 296-9634-ND
Controller PCI Interface 144-LQFP (20x20)

Controller PCI Interface 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI2040PGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI2040PGE
Integrated Circuits (ICs) - Interface - Controllers PCI2040PGE
IC PCI-DSP BRIDGE CNTRLR 144LQFP

IC PCI-DSP BRIDGE CNTRLR 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
PCI Interface IC
PCI2040PGE
PCI Interface IC PCI2040PGE
PCI Interface IC PCI-DSP Bridge Controller

PCI Interface IC PCI-DSP Bridge Controller

Buy Now Datasheet
Interface - Controllers - PCI2040PGE - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PCI2040PGE
Interface - Controllers PCI2040PGE
IC PCI-DSP BRIDGE CNTRLR 144LQFP

IC PCI-DSP BRIDGE CNTRLR 144LQFP

Supplier's Site Datasheet
Controllers - PCI2040PGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI2040PGE
Controllers PCI2040PGE
Controller PCI Interface 144-LQFP (20x20)

Controller PCI Interface 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI2040PGE 026511-PCI2040PGE 296-9634-ND PCI2040PGE PCI2040PGE PCI2040PGE PCI2040PGE
Product Name PCI2040 PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 Interface - Interface - Controllers - PCI2040PGE Controllers Integrated Circuits (ICs) - Interface - Controllers PCI Interface IC Interface - Controllers Controllers
Technology PCI PCI PCI; PCI PCI; PCI
Device Type PCI2040 PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA MICROSTAR,LQFP QFP; 144-LQFP (20x20) LQFP; 144-LQFP QFP LQFP-144 QFP; 144-LQFP QFP; LQFP; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - BQ2002ESNTR - Rochester Electronics
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
2 suppliers
Filters - Active - 32F8130-CL - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details