PCMCIA Bus Controller, PBGA257
Manufacturer: Texas Instruments
Win Source Part Number: 061272-PCI4451GJG
Packaging: Tray
Protocol: PCI CardBus
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 257-BGA MICROSTAR (16x16)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
PCI CardBus Controller PCI Interface 257-BGA MICROSTAR (16x16)
IC INTEGRATED PC CARD 257-BGA
PCI CardBus Controller PCI Interface 257-BGA MICROSTAR (16x16)
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI4451GJG | 061272-PCI4451GJG | 296-6664-5-ND | PCI4451GJG | PCI4451GJG |
| Product Name | Interface - Interface - Controllers - PCI4451GJG | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | |
| Device Type | Line / Bus Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Package Type | BGA; BGA257 | BGA; 257-BGA MICROSTAR (16x16) | 257-LFBGA | BGA | BGA; 257-LFBGA |
| Supply Voltage | Other; 3.3V~ 5V | 3.6V | 5V; Other | 5V; Other; 3.3V, 5V |