The PCF8575 is a 16-bit I²C and SMBus I/O expander with an open-drain interrupt output, designed for 2.5V to 5.5V operation and compatible with most microcontrollers. It features a quasi-bidirectional I/O port with latched outputs capable of directly driving LEDs and supports up to four devices on the bus via hardware address pins. The device operates at up to 400kHz and exhibits low standby current consumption of 10μA maximum. This variant is packaged in a 24-pin SSOP (DB) with dimensions of 8.2mm × 7.8mm and operates across the -40°C to 85°C temperature range. Latch-up performance exceeds 100mA per JESD78, Class II, and ESD protection exceeds 2000V HBM and 200V MM. The I/O pins are configured as push-pull outputs with current sourcing to VCC.
Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-SSOP -40 to 85
Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-SSOP -40 to 85 Product overview: PCF8575DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8575DBRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1236241-PCF8575DBRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.5 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Family Name: PCF8575
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 400kHz
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): MAX7311AAG-T; MAX7311AAG; MAX7311AAG+;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCF8575DBRG4 | 749-PCF8575DBRG4 | 1236241-PCF8575DBRG4 |
| Product Name | PCF8575 Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output | 16-bit SSOP Interface Transceiver IC | Interface - Interface - I/O Expanders - PCF8575DBRG4 |
| Technology | I2C | ||
| Device Type | Port / Bus Expander | Transceiver | Sensor Interface |
| Features | RoHS | RoHS |